2.5 mOhms ±1% Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
2.5 mOhms ±1% Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y14840R00250F9RTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 3920 |