Vishay Precision Group Chip Resistor - Surface Mount Y14840R00020F9R

Description
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14840R00020F9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14840R00020F9RTR-ND
Chip Resistor - Surface Mount 804-Y14840R00020F9RTR-ND
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14840R00020F9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14840R00020F9RCT-ND
Chip Resistor - Surface Mount 804-Y14840R00020F9RCT-ND
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Res, R0002, 12W, 3920 Rohs Compliant Vishay Foil Resistors - 42AK5578 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R0002, 12W, 3920 Rohs Compliant Vishay Foil Resistors
42AK5578
Current Sense Res, R0002, 12W, 3920 Rohs Compliant Vishay Foil Resistors 42AK5578
CURRENT SENSE RES, R0002, 12W, 3920 ROHS COMPLIANT: YES

CURRENT SENSE RES, R0002, 12W, 3920 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y14840R00020F9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y14840R00020F9R
Chip Resistor - Surface Mount Y14840R00020F9R
CSM3920A 0R0002 1.0% S T 130800

CSM3920A 0R0002 1.0% S T 130800

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 804-Y14840R00020F9RTR-ND 42AK5578 Y14840R00020F9R
Product Name Chip Resistor - Surface Mount Current Sense Res, R0002, 12W, 3920 Rohs Compliant Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 3920
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138605DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details