Vishay Precision Group Chip Resistor - Surface Mount Y14830R00300F9R

Description
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14830R00300F9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14830R00300F9RTR-ND
Chip Resistor - Surface Mount 804-Y14830R00300F9RTR-ND
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14830R00300F9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14830R00300F9RCT-ND
Chip Resistor - Surface Mount 804-Y14830R00300F9RCT-ND
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Res, R003, 4W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors - 34AK3102 - Newark, An Avnet Company
Chicago, IL, United States
Res, R003, 4W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors
34AK3102
Res, R003, 4W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors 34AK3102
RES, R003, 4W, CURRENT SENSE, 2512 ROHS COMPLIANT: YES

RES, R003, 4W, CURRENT SENSE, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y14830R00300F9RTR-ND 34AK3102
Product Name Chip Resistor - Surface Mount Res, R003, 4W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details