Vishay Precision Group Chip Resistor - Surface Mount Y14830R00050F9R

Description
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14830R00050F9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14830R00050F9RCT-ND
Chip Resistor - Surface Mount 804-Y14830R00050F9RCT-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14830R00050F9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14830R00050F9RTR-ND
Chip Resistor - Surface Mount 804-Y14830R00050F9RTR-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Res, R0005, 6W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors - 34AK3099 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0005, 6W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors
34AK3099
Res, R0005, 6W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors 34AK3099
RES, R0005, 6W, CURRENT SENSE, 2512 ROHS COMPLIANT: YES

RES, R0005, 6W, CURRENT SENSE, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y14830R00050F9RCT-ND 34AK3099
Product Name Chip Resistor - Surface Mount Res, R0005, 6W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details