Vishay Precision Group Chip Resistor - Surface Mount Y14830R00020F9R

Description
200 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
200 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14830R00020F9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14830R00020F9RTR-ND
Chip Resistor - Surface Mount 804-Y14830R00020F9RTR-ND
200 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

200 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14830R00020F9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14830R00020F9RCT-ND
Chip Resistor - Surface Mount 804-Y14830R00020F9RCT-ND
200 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

200 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Res, R0002, 6W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors - 34AK3097 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0002, 6W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors
34AK3097
Res, R0002, 6W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors 34AK3097
RES, R0002, 6W, CURRENT SENSE, 2512 ROHS COMPLIANT: YES

RES, R0002, 6W, CURRENT SENSE, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y14830R00020F9RTR-ND 34AK3097
Product Name Chip Resistor - Surface Mount Res, R0002, 6W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD334JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details