VISHAY PRECISION GROUP
Y148025R0000A9L -- VPR247Z 25R000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr247Z 25R000 0.05% Vishay Foil Resistors
Y148025R0000A9L
Description
VPR247Z 25R000 0.05%
Description
VPR247Z 25R000 0.05%
Suppliers
Vpr247Z 25R000 0.05% Vishay Foil Resistors
59P1008
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P1008 |
|
Product Name
|
Vpr247Z 25R000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0020 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details