Vishay Precision Group Vpr247Z 10R0000 0.01% Vishay Foil Resistors Y148010R0000T9L

Description
VPR247Z 10R0000 0.01%
Description
VPR247Z 10R0000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vpr247Z 10R0000 0.01% Vishay Foil Resistors - 59P1005 - Newark, An Avnet Company
Chicago, IL, United States
Vpr247Z 10R0000 0.01% Vishay Foil Resistors
59P1005
Vpr247Z 10R0000 0.01% Vishay Foil Resistors 59P1005
VPR247Z 10R0000 0.01%

VPR247Z 10R0000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59P1005
Product Name Vpr247Z 10R0000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details