VISHAY PRECISION GROUP
Y147925R0000F0L -- VHP4Z 25R000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp4Z 25R000 1.0% Vishay Foil Resistors
Y147925R0000F0L
Description
VHP4Z 25R000 1.0%
Description
VHP4Z 25R000 1.0%
Suppliers
Vhp4Z 25R000 1.0% Vishay Foil Resistors
59P0998
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0998 |
|
Product Name
|
Vhp4Z 25R000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6340 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0030 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details