2 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element
2 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element
2 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element
CURRENT SENSE RES, R002, 5W, 4026 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 804-Y14780R00200F9RTR-ND | 42AK5576 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, R002, 5W, 4026 Rohs Compliant Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Strip, L Bend | |
| Tolerance | 1 +/- % |