Vishay Precision Group Chip Resistor - Surface Mount Y14780R00100F9R

Description
1 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14780R00100F9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14780R00100F9RDKR-ND
Chip Resistor - Surface Mount 804-Y14780R00100F9RDKR-ND
1 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14780R00100F9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14780R00100F9RCT-ND
Chip Resistor - Surface Mount 804-Y14780R00100F9RCT-ND
1 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14780R00100F9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14780R00100F9RTR-ND
Chip Resistor - Surface Mount 804-Y14780R00100F9RTR-ND
1 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor Strip, L Bend Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Current Sense Res, R001, 5W, 4026 Rohs Compliant Vishay Foil Resistors - 42AK5575 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R001, 5W, 4026 Rohs Compliant Vishay Foil Resistors
42AK5575
Current Sense Res, R001, 5W, 4026 Rohs Compliant Vishay Foil Resistors 42AK5575
CURRENT SENSE RES, R001, 5W, 4026 ROHS COMPLIANT: YES

CURRENT SENSE RES, R001, 5W, 4026 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y14780R00100F9RDKR-ND 42AK5575
Product Name Chip Resistor - Surface Mount Current Sense Res, R001, 5W, 4026 Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); Strip, L Bend
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details