VSM1506 6K9000 TCR2 1.0% B W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y14556K90000F0W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Nonstandard |
| Tolerance | 1 +/- % |