Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y14555K9700B0W

Description
5.97 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5.97 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14555K9700B0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14555K9700B0W-ND
Chip Resistor - Surface Mount Y14555K9700B0W-ND
5.97 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Non-Inductive Metal Foil

5.97 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y14555K9700B0W-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details