5.62 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 5K6200 TCR2 0.05% B W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y14555K62000A0W-ND | 59P0911 |
| Product Name | Chip Resistor - Surface Mount | Vsm1506 5K6200 Tcr2 0.05% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Nonstandard | |
| Tolerance | 0.0500 +/- % |