Vishay Precision Group Chip Resistor - Surface Mount Y1455400R000B13R

Description
400 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
400 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1455400R000B13R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1455400R000B13R-ND
Chip Resistor - Surface Mount Y1455400R000B13R-ND
400 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

400 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm1506 400R00 Tcr2 0.1% B T 155252 Vishay Foil Resistors - 59P0885 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 400R00 Tcr2 0.1% B T 155252 Vishay Foil Resistors
59P0885
Vsm1506 400R00 Tcr2 0.1% B T 155252 Vishay Foil Resistors 59P0885
VSM1506 400R00 TCR2 0.1% B T 155252

VSM1506 400R00 TCR2 0.1% B T 155252

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1455400R000B13R-ND 59P0885
Product Name Chip Resistor - Surface Mount Vsm1506 400R00 Tcr2 0.1% B T 155252 Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers