400 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 400R00 TCR2 0.1% S T 955252
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y1455400R000B129R-ND | 59P0884 |
| Product Name | Chip Resistor - Surface Mount | Vsm1506 400R00 Tcr2 0.1% S T 955252 Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Nonstandard | |
| Resistance Range | 400 ohms |