2.34 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 2K3400 TCR2 0.05% B T
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y14552K34000A0R-ND | 59P0754 |
| Product Name | Chip Resistor - Surface Mount | Vsm1506 2K3400 Tcr2 0.05% B T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Nonstandard | |
| Tolerance | 0.0500 +/- % |