2.32 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
RES SMD 2.32K OHM 1% 1/5W 1506
VSM1506 2K3200 TCR2 1.0% B W
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | Y14552K32000F0W-ND | Y14552K32000F0W | 59P0753 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Vsm1506 2K3200 Tcr2 1.0% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | Nonstandard | ||
| Tolerance | 1 +/- % | 1 +/- % |