VSM1506 1K4000 TCR2 0.05% S T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y14551K40000A9R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Nonstandard |
| Tolerance | 0.0500 +/- % |