Vishay Precision Group Chip Resistor - Surface Mount Y14551K00000F0R

Description
1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14551K00000F0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14551K00000F0R-ND
Chip Resistor - Surface Mount Y14551K00000F0R-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm1506 1K0000 Tcr2 1.0% B T Vishay Foil Resistors - 59P0624 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 1K0000 Tcr2 1.0% B T Vishay Foil Resistors
59P0624
Vsm1506 1K0000 Tcr2 1.0% B T Vishay Foil Resistors 59P0624
VSM1506 1K0000 TCR2 1.0% B T

VSM1506 1K0000 TCR2 1.0% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y14551K00000F0R-ND 59P0624
Product Name Chip Resistor - Surface Mount Vsm1506 1K0000 Tcr2 1.0% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers