16 Ohms ±0.25% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 16R000 TCR2 0.25% B W
RES SMD 16 OHM 0.25% 1/5W 1506
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | Y145516R0000C0W-ND | 59P0726 | Y145516R0000C0W |
| Product Name | Chip Resistor - Surface Mount | Vsm1506 16R000 Tcr2 0.25% B W Vishay Foil Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | Nonstandard | ||
| Resistance Range | 16 ohms | 16 ohms |