Vishay Precision Group Chip Resistor - Surface Mount Y145516R0000C0R

Description
16 Ohms ±0.25% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
16 Ohms ±0.25% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y145516R0000C0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y145516R0000C0R-ND
Chip Resistor - Surface Mount Y145516R0000C0R-ND
16 Ohms ±0.25% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

16 Ohms ±0.25% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y145516R0000C0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y145516R0000C0R
Chip Resistor - Surface Mount Y145516R0000C0R
RES SMD 16 OHM 0.25% 1/5W 1506

RES SMD 16 OHM 0.25% 1/5W 1506

Supplier's Site
Vsm1506 16R000 Tcr2 0.25% B T Vishay Foil Resistors - 59P0725 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 16R000 Tcr2 0.25% B T Vishay Foil Resistors
59P0725
Vsm1506 16R000 Tcr2 0.25% B T Vishay Foil Resistors 59P0725
VSM1506 16R000 TCR2 0.25% B T

VSM1506 16R000 TCR2 0.25% B T

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y145516R0000C0R-ND Y145516R0000C0R 59P0725
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vsm1506 16R000 Tcr2 0.25% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details