Vishay Precision Group Chip Resistor - Surface Mount Y145513R0000F0W

Description
13 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
13 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y145513R0000F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y145513R0000F0W-ND
Chip Resistor - Surface Mount Y145513R0000F0W-ND
13 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

13 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y145513R0000F0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y145513R0000F0W
Chip Resistor - Surface Mount Y145513R0000F0W
RES SMD 13 OHM 1% 1/5W 1506

RES SMD 13 OHM 1% 1/5W 1506

Supplier's Site
Vsm1506 13R000 Tcr2 1.0% B W Vishay Foil Resistors - 59P0694 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 13R000 Tcr2 1.0% B W Vishay Foil Resistors
59P0694
Vsm1506 13R000 Tcr2 1.0% B W Vishay Foil Resistors 59P0694
VSM1506 13R000 TCR2 1.0% B W

VSM1506 13R000 TCR2 1.0% B W

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y145513R0000F0W-ND Y145513R0000F0W 59P0694
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vsm1506 13R000 Tcr2 1.0% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details