VISHAY PRECISION GROUP
Y145428K9042V0L -- Z201L 28K9042 0.005% VISHAY FOIL RESISTORS
Vishay Precision Group
Z201L 28K9042 0.005% Vishay Foil Resistors
Y145428K9042V0L
Description
Z201L 28K9042 0.005%
Description
Z201L 28K9042 0.005%
Suppliers
Z201L 28K9042 0.005% Vishay Foil Resistors
59P0602
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0602 |
|
Product Name
|
Z201L 28K9042 0.005% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
249000 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details