Vishay Precision Group Through Hole Resistors Y1453519R513A9L

Description
519.513 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
519.513 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y1453519R513A9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1453519R513A9L-ND
Through Hole Resistors Y1453519R513A9L-ND
519.513 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

519.513 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y1453519R513A9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details