Vishay Precision Group Through Hole Resistors Y1453500R000V9L

Description
VPG Foil Resistors Y1453500R000V9L
Request a Quote Datasheet
Description
VPG Foil Resistors Y1453500R000V9L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7637315P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7637315P
Through Hole Resistors 7637315P
VPG Foil Resistors Y1453500R000V9L

VPG Foil Resistors Y1453500R000V9L

Supplier's Site
Through Hole Resistors - 7637315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7637315
Through Hole Resistors 7637315
VPG Foil Resistors Y1453500R000V9L

VPG Foil Resistors Y1453500R000V9L

Supplier's Site
Through Hole Resistors - 1732991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1732991
Through Hole Resistors 1732991
VPG Foil Resistors Y1453500R000V9L

VPG Foil Resistors Y1453500R000V9L

Supplier's Site
Through Hole Resistors - Y1453-500A-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1453-500A-ND
Through Hole Resistors Y1453-500A-ND
500 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

500 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, Metal Foil, 500R, 0.005%, 0.6W, Rad; Resistance Vishay Foil Resistors - 39T1685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 500R, 0.005%, 0.6W, Rad; Resistance Vishay Foil Resistors
39T1685
Res, Metal Foil, 500R, 0.005%, 0.6W, Rad; Resistance Vishay Foil Resistors 39T1685
RES, METAL FOIL, 500R, 0.005%, 0.6W, RAD; Resistance:500ohm; Product Range:Z201 Series; Power Rating:600mW; Resistance Tolerance:± 0.005%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 500R, 0.005%, 0.6W, RAD; Resistance:500ohm; Product Range:Z201 Series; Power Rating:600mW; Resistance Tolerance:± 0.005%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7637315P 7637315 Y1453-500A-ND 39T1685
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Metal Foil, 500R, 0.005%, 0.6W, Rad; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil; Metal Foil Metal foil Metal Foil Metal Foil
Mounting / Packaging ThroughHole ThroughHole Radial Radial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details