Vishay Precision Group Through Hole Resistors Y145320K0000V129L

Description
20 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
20 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y145320K0000V129L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y145320K0000V129L-ND
Through Hole Resistors Y145320K0000V129L-ND
20 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

20 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Z201T 20K000 0.005% 955130 Teradyne Vishay Foil Resistors - 59P0390 - Newark, An Avnet Company
Chicago, IL, United States
Z201T 20K000 0.005% 955130 Teradyne Vishay Foil Resistors
59P0390
Z201T 20K000 0.005% 955130 Teradyne Vishay Foil Resistors 59P0390
Z201T 20K000 0.005% 955130 TERADYNE

Z201T 20K000 0.005% 955130 TERADYNE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y145320K0000V129L-ND 59P0390
Product Name Through Hole Resistors Z201T 20K000 0.005% 955130 Teradyne Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.0050 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details