Vishay Precision Group Through Hole Resistors Y14531K80000T0L

Description
1.8 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.8 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y14531K80000T0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y14531K80000T0L-ND
Through Hole Resistors Y14531K80000T0L-ND
1.8 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

1.8 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Ultra High Precision Z-Foil Resistors With Tcr Of 0.05Ppm/ C, 1.8K Ohms, 0.01% Tolerance Vishay Foil Resistors - 12M6894 - Newark, An Avnet Company
Chicago, IL, United States
Ultra High Precision Z-Foil Resistors With Tcr Of 0.05Ppm/ C, 1.8K Ohms, 0.01% Tolerance Vishay Foil Resistors
12M6894
Ultra High Precision Z-Foil Resistors With Tcr Of 0.05Ppm/ C, 1.8K Ohms, 0.01% Tolerance Vishay Foil Resistors 12M6894
ULTRA HIGH PRECISION Z-FOIL RESISTORS WITH TCR OF 0.05PPM/ C, 1.8K OHMS, 0.01% TOLERANCE

ULTRA HIGH PRECISION Z-FOIL RESISTORS WITH TCR OF 0.05PPM/ C, 1.8K OHMS, 0.01% TOLERANCE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y14531K80000T0L-ND 12M6894
Product Name Through Hole Resistors Ultra High Precision Z-Foil Resistors With Tcr Of 0.05Ppm/ C, 1.8K Ohms, 0.01% Tolerance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details