Vishay Precision Group 0.6W Resistor Y14531K27770T9L

Description
RES 1.2777K OHM 0.6W 0.01% RAD Product overview: Y14531K27770T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y14531K27770T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.2777K OHM 0.6W 0.01% RAD Product overview: Y14531K27770T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y14531K27770T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-Y14531K27770T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y14531K27770T9L
0.6W Resistor 53-Y14531K27770T9L
RES 1.2777K OHM 0.6W 0.01% RAD Product overview: Y14531K27770T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y14531K27770T9L can be used for catalog matching and distributor lookup.

RES 1.2777K OHM 0.6W 0.01% RAD Product overview: Y14531K27770T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y14531K27770T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - Y14531K27770T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y14531K27770T9L-ND
Through Hole Resistors Y14531K27770T9L-ND
1.2777 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

1.2777 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - Y14531K27770T9L
876284-Y14531K27770T9L
Through Hole Resistors - Y14531K27770T9L 876284-Y14531K27770T9L
Manufacturer: Vishay Win Source Part Number: 876284-Y14531K27770T 9L Series: Z Features: 1.2777 kOhms Through Hole Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 876284-Y14531K27770T9L
Series: Z
Features: 1.2777 kOhms Through Hole Resistor
Package: Bulk
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8533.21.0090

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-Y14531K27770T9L Y14531K27770T9L-ND 876284-Y14531K27770T9L
Product Name 0.6W Resistor Through Hole Resistors Through Hole Resistors - Y14531K27770T9L
Mounting / Packaging Radial Radial
Resistance Range 1278 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details