Vishay Precision Group Through Hole Resistors Y1453150R000F0L

Description
150 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
150 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y1453150R000F0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1453150R000F0L-ND
Through Hole Resistors Y1453150R000F0L-ND
150 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

150 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Z201 150R00 1.0% Vishay Foil Resistors - 59P0359 - Newark, An Avnet Company
Chicago, IL, United States
Z201 150R00 1.0% Vishay Foil Resistors
59P0359
Z201 150R00 1.0% Vishay Foil Resistors 59P0359
Z201 150R00 1.0%

Z201 150R00 1.0%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1453150R000F0L-ND 59P0359
Product Name Through Hole Resistors Z201 150R00 1.0% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers