Vishay Precision Group 100 Ohm 0.6W Resistor Y1453100R000V9L

Description
Res Metal Foil 100 Ohm 0.005% 0.6W ±0.2ppm/°C RDL Bulk Product overview: Y1453100R000V9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y1453100R000V9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 100 Ohm 0.005% 0.6W ±0.2ppm/°C RDL Bulk Product overview: Y1453100R000V9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y1453100R000V9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm 0.6W Resistor - 53-Y1453100R000V9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 0.6W Resistor
53-Y1453100R000V9L
100 Ohm 0.6W Resistor 53-Y1453100R000V9L
Res Metal Foil 100 Ohm 0.005% 0.6W ±0.2ppm/°C RDL Bulk Product overview: Y1453100R000V9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y1453100R000V9L can be used for catalog matching and distributor lookup.

Res Metal Foil 100 Ohm 0.005% 0.6W ±0.2ppm/°C RDL Bulk Product overview: Y1453100R000V9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y1453100R000V9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - Y1453-100A-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1453-100A-ND
Through Hole Resistors Y1453-100A-ND
100 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Resistors - 7637309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7637309
Through Hole Resistors 7637309
VPG Foil Resistors Y1453100R000V9L

VPG Foil Resistors Y1453100R000V9L

Supplier's Site
Through Hole Resistors - 7637309P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7637309P
Through Hole Resistors 7637309P
VPG Foil Resistors Y1453100R000V9L

VPG Foil Resistors Y1453100R000V9L

Supplier's Site
Through Hole Resistors - 1732990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1732990
Through Hole Resistors 1732990
VPG Foil Resistors Y1453100R000V9L

VPG Foil Resistors Y1453100R000V9L

Supplier's Site
Through Hole Resistors - Y1453100R000V9L - 1232041-Y1453100R000V9L - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - Y1453100R000V9L
1232041-Y1453100R000V9L
Through Hole Resistors - Y1453100R000V9L 1232041-Y1453100R000V9L
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232041-Y1453100R000 V9L Features: Moisture Resistant Termination: Radial Voltage Rating: 300 V Length: 7.62 mm Tolerance: 0.005 % Temperature Coefficient: 0.2 ppm/°C Military Standard: Not Composition: Metal Foil Height: 8.28 mm Number of Terminations: 2 Resistance: 100 Ω Power Rating: 600 mW Width: 2.67 mm Categories: Through Hole Resistors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 2.67 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V REACH SVHC: No SVHC Lead Pitch: 3.81 mm Max Power Dissipation: 600 mW Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232041-Y1453100R000V9L
Features: Moisture Resistant
Termination: Radial
Voltage Rating: 300 V
Length: 7.62 mm
Tolerance: 0.005 %
Temperature Coefficient: 0.2 ppm/°C
Military Standard: Not
Composition: Metal Foil
Height: 8.28 mm
Number of Terminations: 2
Resistance: 100 Ω
Power Rating: 600 mW
Width: 2.67 mm
Categories: Through Hole Resistors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 2.67 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
Lead Pitch: 3.81 mm
Max Power Dissipation: 600 mW
Max Operating Temperature: 125 °C

Buy Now
Resistor, 100 Ohm, 600Mw, 0.0001, Radial; Resistance Vishay Foil Resistors - 39T1682 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 600Mw, 0.0001, Radial; Resistance Vishay Foil Resistors
39T1682
Resistor, 100 Ohm, 600Mw, 0.0001, Radial; Resistance Vishay Foil Resistors 39T1682
RESISTOR, 100 OHM, 600mW, 0.0001, RADIAL; Resistance:100ohm; Product Range:Z201 Series; Power Rating:600mW; Resistance Tolerance:± 0.005%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, 100 OHM, 600mW, 0.0001, RADIAL; Resistance:100ohm; Product Range:Z201 Series; Power Rating:600mW; Resistance Tolerance:± 0.005%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-Y1453100R000V9L Y1453-100A-ND 7637309 7637309P 1232041-Y1453100R000V9L 39T1682
Product Name 100 Ohm 0.6W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors - Y1453100R000V9L Resistor, 100 Ohm, 600Mw, 0.0001, Radial; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal foil Metal Foil; Metal Foil Metal Foil Metal Foil
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.0050 +/- % 0.0050 +/- % 0.0050 +/- % 0.0050 +/- %
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details