Vishay Precision Group 0.6W Resistor Y1453100K000V9L

Description
RES 100K OHM 0.6W 0.005% RADIAL Product overview: Y1453100K000V9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y1453100K000V9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100K OHM 0.6W 0.005% RADIAL Product overview: Y1453100K000V9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y1453100K000V9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-Y1453100K000V9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y1453100K000V9L
0.6W Resistor 53-Y1453100K000V9L
RES 100K OHM 0.6W 0.005% RADIAL Product overview: Y1453100K000V9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y1453100K000V9L can be used for catalog matching and distributor lookup.

RES 100K OHM 0.6W 0.005% RADIAL Product overview: Y1453100K000V9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y1453100K000V9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - Y1453100K000V9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1453100K000V9L-ND
Through Hole Resistors Y1453100K000V9L-ND
100 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - Y1453100K000V9L
800205-Y1453100K000V9L
Through Hole Resistors - Y1453100K000V9L 800205-Y1453100K000V9L
Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group) Win Source Part Number: 800205-Y1453100K000V 9L Series: Z Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Features: Moisture Resistant, Non-Inductive Package: Radial Tolerance: ±0.005% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.6W Resistance (Ohms): 100k Composition: Metal Foil Number of Terminations: 2 Family Name: Z Categories: Resistors Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm) Height - Seated (Maximum): 0.336" (8.53mm) Alternative Parts (Cross-Reference): CE-Z201T100K00V; CE-Z201100K00V; Y1453100K000V0L; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group)
Win Source Part Number: 800205-Y1453100K000V9L
Series: Z
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Features: Moisture Resistant, Non-Inductive
Package: Radial
Tolerance: ±0.005%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 100k
Composition: Metal Foil
Number of Terminations: 2
Family Name: Z
Categories: Resistors
Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm)
Height - Seated (Maximum): 0.336" (8.53mm)
Alternative Parts (Cross-Reference): CE-Z201T100K00V; CE-Z201100K00V; Y1453100K000V0L;
Introduction Date: June 08, 2010
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Z201T 100K00 0.005% Vishay Foil Resistors - 59P0317 - Newark, An Avnet Company
Chicago, IL, United States
Z201T 100K00 0.005% Vishay Foil Resistors
59P0317
Z201T 100K00 0.005% Vishay Foil Resistors 59P0317
Z201T 100K00 0.005%

Z201T 100K00 0.005%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-Y1453100K000V9L Y1453100K000V9L-ND 800205-Y1453100K000V9L 59P0317
Product Name 0.6W Resistor Through Hole Resistors Through Hole Resistors - Y1453100K000V9L Z201T 100K00 0.005% Vishay Foil Resistors
Mounting / Packaging Radial Radial
Resistance Range 100000 ohms 100000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details