VISHAY PRECISION GROUP
Y1442493R000B0L -- RS92N 493R00 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Rs92N 493R00 0.1% Vishay Foil Resistors
Y1442493R000B0L
Description
RS92N 493R00 0.1%
Description
RS92N 493R00 0.1%
Suppliers
Rs92N 493R00 0.1% Vishay Foil Resistors
59P0254
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0254 |
|
Product Name
|
Rs92N 493R00 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
180000 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers