VISHAY PRECISION GROUP
Y144238K3000T0L -- RS92N 38K300 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Rs92N 38K300 0.01% Vishay Foil Resistors
Y144238K3000T0L
Description
RS92N 38K300 0.01%
Description
RS92N 38K300 0.01%
Suppliers
Rs92N 38K300 0.01% Vishay Foil Resistors
59P0251
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0251 |
|
Product Name
|
Rs92N 38K300 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details