VISHAY PRECISION GROUP
Y144221K0000B0L -- RS92N 21K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Rs92N 21K000 0.1% Vishay Foil Resistors
Y144221K0000B0L
Description
RS92N 21K000 0.1%
Description
RS92N 21K000 0.1%
Suppliers
Rs92N 21K000 0.1% Vishay Foil Resistors
59P0244
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0244 |
|
Product Name
|
Rs92N 21K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.21 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Resistance Range
8200 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details