VISHAY PRECISION GROUP
Y14421K96000F0L -- RS92N 1K9600 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Rs92N 1K9600 1.0% Vishay Foil Resistors
Y14421K96000F0L
Description
RS92N 1K9600 1.0%
Description
RS92N 1K9600 1.0%
Suppliers
Rs92N 1K9600 1.0% Vishay Foil Resistors
59P0229
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0229 |
|
Product Name
|
Rs92N 1K9600 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7.32 ohms
View Details
2 suppliers
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.3300 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers