VISHAY PRECISION GROUP
Y1442150R000B0L -- RS92N 150R00 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Rs92N 150R00 0.1% Vishay Foil Resistors
Y1442150R000B0L
Description
RS92N 150R00 0.1%
Description
RS92N 150R00 0.1%
Suppliers
Rs92N 150R00 0.1% Vishay Foil Resistors
59P0239
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0239 |
|
Product Name
|
Rs92N 150R00 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0068 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details