VISHAY PRECISION GROUP
Y1442100R000T0L -- RS92N 100R00 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Rs92N 100R00 0.01% Vishay Foil Resistors
Y1442100R000T0L
Description
RS92N 100R00 0.01%
Description
RS92N 100R00 0.01%
Suppliers
Rs92N 100R00 0.01% Vishay Foil Resistors
59P0234
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0234 |
|
Product Name
|
Rs92N 100R00 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2010 (5025 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
3 suppliers