Vishay Precision Group Resistor Networks, Arrays Y1365V0207QT0R

Description
"5k, 10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"5k, 10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1365V0207QT0R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1365V0207QT0R-ND
Resistor Networks, Arrays Y1365V0207QT0R-ND
"5k, 10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"5k, 10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Smn 10K0/5K00/5K00/10K0 Tcr2 Q T B T Vishay Foil Resistors - 59P0196 - Newark, An Avnet Company
Chicago, IL, United States
Smn 10K0/5K00/5K00/10K0 Tcr2 Q T B T Vishay Foil Resistors
59P0196
Smn 10K0/5K00/5K00/10K0 Tcr2 Q T B T Vishay Foil Resistors 59P0196
SMN 10K0/5K00/5K00/10K0 TCR2 Q T B T

SMN 10K0/5K00/5K00/10K0 TCR2 Q T B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1365V0207QT0R-ND 59P0196
Product Name Resistor Networks, Arrays Smn 10K0/5K00/5K00/10K0 Tcr2 Q T B T Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 5000 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details