Vishay Precision Group Resistor Networks, Arrays Y1365V0199BT9W

Description
"500, 5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"500, 5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1365V0199BT9W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1365V0199BT9W-ND
Resistor Networks, Arrays Y1365V0199BT9W-ND
"500, 5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"500, 5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Smn 5K00/500R/500R/5K00 Tcr2 B T S W Vishay Foil Resistors - 59P0179 - Newark, An Avnet Company
Chicago, IL, United States
Smn 5K00/500R/500R/5K00 Tcr2 B T S W Vishay Foil Resistors
59P0179
Smn 5K00/500R/500R/5K00 Tcr2 B T S W Vishay Foil Resistors 59P0179
SMN 5K00/500R/500R/5K00 TCR2 B T S W

SMN 5K00/500R/500R/5K00 TCR2 B T S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1365V0199BT9W-ND 59P0179
Product Name Resistor Networks, Arrays Smn 5K00/500R/500R/5K00 Tcr2 B T S W Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 500 to 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers