Vishay Precision Group Resistor Networks, Arrays Y1365V0199BT0U

Description
"500, 5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"500, 5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1365V0199BT0U-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1365V0199BT0U-ND
Resistor Networks, Arrays Y1365V0199BT0U-ND
"500, 5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"500, 5k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Smn 5K00/500R/500R/5K00 Tcr2 B T B U Vishay Foil Resistors - 59P0177 - Newark, An Avnet Company
Chicago, IL, United States
Smn 5K00/500R/500R/5K00 Tcr2 B T B U Vishay Foil Resistors
59P0177
Smn 5K00/500R/500R/5K00 Tcr2 B T B U Vishay Foil Resistors 59P0177
SMN 5K00/500R/500R/5K00 TCR2 B T B U

SMN 5K00/500R/500R/5K00 TCR2 B T B U

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1365V0199BT0U-ND 59P0177
Product Name Resistor Networks, Arrays Smn 5K00/500R/500R/5K00 Tcr2 B T B U Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 500 to 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details