Vishay Precision Group Resistor Networks, Arrays Y1365V0191BT0W

Description
"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1365V0191BT0W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1365V0191BT0W-ND
Resistor Networks, Arrays Y1365V0191BT0W-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Smn 1K00/1K00/1K00/1K00 Tcr2 B T B W Vishay Foil Resistors - 59P0172 - Newark, An Avnet Company
Chicago, IL, United States
Smn 1K00/1K00/1K00/1K00 Tcr2 B T B W Vishay Foil Resistors
59P0172
Smn 1K00/1K00/1K00/1K00 Tcr2 B T B W Vishay Foil Resistors 59P0172
SMN 1K00/1K00/1K00/1K00 TCR2 B T B W

SMN 1K00/1K00/1K00/1K00 TCR2 B T B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1365V0191BT0W-ND 59P0172
Product Name Resistor Networks, Arrays Smn 1K00/1K00/1K00/1K00 Tcr2 B T B W Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers