Vishay Precision Group Resistor Networks, Arrays Y1365V0190QT9W

Description
"500, 1k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"500, 1k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1365V0190QT9W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1365V0190QT9W-ND
Resistor Networks, Arrays Y1365V0190QT9W-ND
"500, 1k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"500, 1k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Smn 1K/500R/500R/1K Tcr2 Q T S W Vishay Foil Resistors - 59P0170 - Newark, An Avnet Company
Chicago, IL, United States
Smn 1K/500R/500R/1K Tcr2 Q T S W Vishay Foil Resistors
59P0170
Smn 1K/500R/500R/1K Tcr2 Q T S W Vishay Foil Resistors 59P0170
SMN 1K/500R/500R/1K TCR2 Q T S W

SMN 1K/500R/500R/1K TCR2 Q T S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1365V0190QT9W-ND 59P0170
Product Name Resistor Networks, Arrays Smn 1K/500R/500R/1K Tcr2 Q T S W Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 500 to 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor For Linear Network Te Connectivity Sensors - 77AH7713 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers