Vishay Precision Group Resistor Networks, Arrays Y1365V0008QT9U

Description
"10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1365-10K/10K-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1365-10K/10K-ND
Resistor Networks, Arrays Y1365-10K/10K-ND
"10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Smn 10K0/10K0/10K0/10K0 Tcr2 Q T S U Vishay Foil Resistors - 59P0154 - Newark, An Avnet Company
Chicago, IL, United States
Smn 10K0/10K0/10K0/10K0 Tcr2 Q T S U Vishay Foil Resistors
59P0154
Smn 10K0/10K0/10K0/10K0 Tcr2 Q T S U Vishay Foil Resistors 59P0154
SMN 10K0/10K0/10K0/10K0 TCR2 Q T S U

SMN 10K0/10K0/10K0/10K0 TCR2 Q T S U

Supplier's Site
Resistor Networks, Arrays - Y1365V0008QT9U - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
Y1365V0008QT9U
Resistor Networks, Arrays Y1365V0008QT9U
RES ARRAY 4 RES 10K OHM 8SOIC

RES ARRAY 4 RES 10K OHM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number Y1365-10K/10K-ND 59P0154 Y1365V0008QT9U
Product Name Resistor Networks, Arrays Smn 10K0/10K0/10K0/10K0 Tcr2 Q T S U Vishay Foil Resistors Resistor Networks, Arrays
Configuration Chip Array Single Resistor Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers