Vishay Precision Group Res, Net, 10K, 0.1W, Metal Foil, Th; Resistance Vishay Foil Resistors Y119310K0000B

Description
RES, NET, 10K, 0.1W, METAL FOIL, TH; Resistance:10kohm; Network Circuit Type:-; No. of Resistors:-; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:-; Power Rating per Resistor:-; Resistor Type:Network RoHS Compliant: No
Datasheet
Description
RES, NET, 10K, 0.1W, METAL FOIL, TH; Resistance:10kohm; Network Circuit Type:-; No. of Resistors:-; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:-; Power Rating per Resistor:-; Resistor Type:Network RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, 10K, 0.1W, Metal Foil, Th; Resistance Vishay Foil Resistors - 48T8214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, 10K, 0.1W, Metal Foil, Th; Resistance Vishay Foil Resistors
48T8214
Res, Net, 10K, 0.1W, Metal Foil, Th; Resistance Vishay Foil Resistors 48T8214
RES, NET, 10K, 0.1W, METAL FOIL, TH; Resistance:10kohm; Network Circuit Type:-; No. of Resistors:-; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:-; Power Rating per Resistor:-; Resistor Type:Network RoHS Compliant: No

RES, NET, 10K, 0.1W, METAL FOIL, TH; Resistance:10kohm; Network Circuit Type:-; No. of Resistors:-; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:-; Power Rating per Resistor:-; Resistor Type:Network RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48T8214
Product Name Res, Net, 10K, 0.1W, Metal Foil, Th; Resistance Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details