Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y1172700R000F0W

Description
700 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
700 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y1172700R000F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y1172700R000F0W-ND
Chip Resistor - Surface Mount 804-Y1172700R000F0W-ND
700 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

700 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
SMD 700 Ohm 0.1W 10W Resistor - 52-Y1172700R000F0W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700 Ohm 0.1W 10W Resistor
52-Y1172700R000F0W
SMD 700 Ohm 0.1W 10W Resistor 52-Y1172700R000F0W
Res Metal Foil 0805 700 Ohm 1% 0.1W(1/10W) ±2ppm/°C Pad SMD Waffle Medical Product overview: Y1172700R000F0W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 700 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1172700R000F0W can be used for catalog matching and distributor lookup.

Res Metal Foil 0805 700 Ohm 1% 0.1W(1/10W) ±2ppm/°C Pad SMD Waffle Medical Product overview: Y1172700R000F0W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 700 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1172700R000F0W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1172700R000F0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1172700R000F0W
Chip Resistor - Surface Mount Y1172700R000F0W
RES SMD 700 OHM 1% 1/10W 0805

RES SMD 700 OHM 1% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 804-Y1172700R000F0W-ND 52-Y1172700R000F0W Y1172700R000F0W
Product Name Chip Resistor - Surface Mount SMD 700 Ohm 0.1W 10W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 700 ohms 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers