5.62 kOhms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
VSM0805 5K6200 TCR2 0.02% B W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y11725K62000Q0W-ND | 58P9787 |
| Product Name | Chip Resistor - Surface Mount | Vsm0805 5K6200 Tcr2 0.02% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 0.0200 +/- % |