Vishay Precision Group Chip Resistor - Surface Mount Y117250R0000B9R

Description
50 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y117250R0000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y117250R0000B9R-ND
Chip Resistor - Surface Mount Y117250R0000B9R-ND
50 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

50 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm0805 50R000 Tcr2 0.1% S T Vishay Foil Resistors - 58P9795 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 50R000 Tcr2 0.1% S T Vishay Foil Resistors
58P9795
Vsm0805 50R000 Tcr2 0.1% S T Vishay Foil Resistors 58P9795
VSM0805 50R000 TCR2 0.1% S T

VSM0805 50R000 TCR2 0.1% S T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y117250R0000B9R-ND 58P9795
Product Name Chip Resistor - Surface Mount Vsm0805 50R000 Tcr2 0.1% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details