Vishay Precision Group Chip Resistor - Surface Mount Y11722K37000A9R

Description
2.37 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.37 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11722K37000A9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11722K37000A9R-ND
Chip Resistor - Surface Mount Y11722K37000A9R-ND
2.37 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

2.37 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y11722K37000A9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y11722K37000A9R
Chip Resistor - Surface Mount Y11722K37000A9R
RES SMD 2.37K OHM 1/10W 0805

RES SMD 2.37K OHM 1/10W 0805

Supplier's Site
Vsm0805 2K3700 Tcr2 0.05% S T Vishay Foil Resistors - 58P9657 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 2K3700 Tcr2 0.05% S T Vishay Foil Resistors
58P9657
Vsm0805 2K3700 Tcr2 0.05% S T Vishay Foil Resistors 58P9657
VSM0805 2K3700 TCR2 0.05% S T

VSM0805 2K3700 TCR2 0.05% S T

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y11722K37000A9R-ND Y11722K37000A9R 58P9657
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vsm0805 2K3700 Tcr2 0.05% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD394GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details