Vishay Intertechnology, Inc. Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R Y11722K00000D0R

Description
Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R - Y11722K00000D0R - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R
Y11722K00000D0R
Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R Y11722K00000D0R
Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R

Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - Y11722K00000D0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11722K00000D0R-ND
Chip Resistor - Surface Mount Y11722K00000D0R-ND
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number Y11722K00000D0R Y11722K00000D0R-ND
Product Name Res Metal Foil 0805 2K Ohm 0.5% 1/10W ¦2ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 2 ±ppm/°C 2 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details