Vishay Precision Group Chip Resistor - Surface Mount Y11722K00000B0W

Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11722K00000B0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11722K00000B0W-ND
Chip Resistor - Surface Mount Y11722K00000B0W-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,805,50MW,1.69K,.1%,WAFFLE - Y11722K00000B0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,805,50MW,1.69K,.1%,WAFFLE
Y11722K00000B0W
DISCRETE SMD,805,50MW,1.69K,.1%,WAFFLE Y11722K00000B0W
DISCRETE SMD,805,50MW,1.69K,. 1%,WAFFLE

DISCRETE SMD,805,50MW,1.69K,.1%,WAFFLE

Supplier's Site
Vsm0805 2K0000 Tcr2 0.1% B W Vishay Foil Resistors - 58P9645 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 2K0000 Tcr2 0.1% B W Vishay Foil Resistors
58P9645
Vsm0805 2K0000 Tcr2 0.1% B W Vishay Foil Resistors 58P9645
VSM0805 2K0000 TCR2 0.1% B W

VSM0805 2K0000 TCR2 0.1% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y11722K00000B0W-ND Y11722K00000B0W 58P9645
Product Name Chip Resistor - Surface Mount DISCRETE SMD,805,50MW,1.69K,.1%,WAFFLE Vsm0805 2K0000 Tcr2 0.1% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details